Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 82405-BR6188D
Ultra Librarian 3D Model Ultra Librarian BR6188D CAD Model

Description

Product Overview for BR6188D

The BR6188D is highly esteemed for its innovative design and high efficiency. It delivers exceptional performance and is perfect for developers who need reliable components for their projects.

Applications

  • Data processing centers
  • High-frequency trading systems
  • Advanced computing solutions

Features and Benefits

  • Cutting-edge design: Features the latest technology to enhance system capability.
  • Energy-efficient: Reduces power usage without compromising on performance.
  • Wide application range: Suitable for various advanced electronic solutions.

Additional Details

Combining functionality with innovation, the BR6188D is designed to support complex system architectures, making it indispensable for modern electronic applications.

You May Also Be Interested in

Hirose Electric Co Ltd
FERRULE FOR HSC PLUG HOUSINGS
Need more? Email Us
ECAD model for HSC-F391-A125(40)
Amphenol Sine Systems Corp
SMARTCARD ACCY PLASTIC BEZEL BLK
Need more? Email Us
ECAD model for C702 N11141 E2
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL / Fuse Drawer
Lowest to $0.9818
ECAD model for 4301.1024.02
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 1PL / Fuse Drawer
Need more? Email Us
ECAD model for 4301.1214.14
Littelfuse Inc.
FUSE BLOCK COVER ACS 60A 250V
Need more? Email Us
ECAD model for LH25060PC
Panasonic
CABLE FOR SNG TRACK READER 200MM
Need more? Email Us
ECAD model for ZUHM106A200
TE Connectivity
CONTACT MINI COAX SUBASSEMBLY
Lowest to $2.5512
ECAD model for 2298116-1
Panasonic
MOTOR CABLE 5M
Need more? Email Us
ECAD model for MFMCA0050AEB
Texas Instruments
PROTOTYPE
Lowest to $12.4323
ECAD model for FRE010RHAR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention