Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 82396-BR3663
Ultra Librarian 3D Model Ultra Librarian BR3663 CAD Model

Description

BR3663: Advanced EEPROM for High-Demand Applications

The BR3663 EEPROM component is engineered with an advanced architecture designed to deliver high-speed, low-power data storage solutions. It is perfect for applications where reliability and speed are paramount considerations.

  • Applications/Projects:
    • Healthcare monitoring devices
    • Multimedia systems
    • Digital communication systems
    • Consumer infotainment
    • Industrial automation equipment
  • Features and Benefits:
    • Rapid data processing: Ensures quick data transactions
    • Energy-efficient: Optimized to reduce power consumption
    • Durability: High endurance with up to a million write cycles
    • Signal integrity features: Minimizes error rates in high-noise environments
    • Compact package design: Ideal for small-scale electronics
  • Additional Details:
    • Interface Type: Leveraging I2C for simple connectivity
    • Package Format: Available in an optimized DI package
    • Voltage Operation: Designed to perform from 1.6V to 3.6V
    • Eco-friendly: Full RoHS compliance indicates eco-conscious manufacturing

You May Also Be Interested in

Panasonic
MOTOR CABLE 5M
Need more? Email Us
ECAD model for MFMCA0050AEB
Skyworks Solutions Inc.
2.1 GHZ DUAL FRACTIONAL N SYNTHE
Need more? Email Us
ECAD model for SKY72312-11
Maxim Integrated
ECONOSCILLATOR/DIV 100MHZ TO92-3
Need more? Email Us
ECAD model for DS1065T-100
TE Connectivity
CONTACT MINI COAX SUBASSEMBLY
Lowest to $2.5512
ECAD model for 2298116-1
Texas Instruments
PROTOTYPE
Lowest to $16.3466
ECAD model for AMC7904RGER
Essentra Components
OPT FIBER SUPT BASE W/ADH
Need more? Email Us
ECAD model for OFSB-4-85-01A
IDEC
SAFETY SWITCH SPRING LOCK
Need more? Email Us
ECAD model for HS6E-M44B01-G
Essentra Components
MOUNTING BUTTON 0.640" NYLON BLK
Need more? Email Us
ECAD model for MMB-250-01BK
Brady Corporation
B401 7X10 RED/BLK/WHT DANGER
Need more? Email Us
ECAD model for 22121

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention