Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 165MHz Center
Bandwidth 90MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 931527-RBP-160+
Ultra Librarian 3D Model Ultra Librarian RBP-160+ CAD Model

Description

The 931527-RBP-160+ is an RF filter from Mini-Circuits.

  • Filter Type: Bandpass
  • Frequency: 165MHz
  • Bandwidth: 90MHz
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm)
  • Package Type: 8-SMD, No Lead
  • Status: Active

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning Band Class 14 BAW IL 1.8dB TX 2.2dB Rx
Lowest to $2.1130
ECAD model for TQM963014
Mini-Circuits
LUMPED LC LPF, DC - 22 MHZ, 50
Lowest to $26.0757
ECAD model for SXLP-21.4+
Mini-Circuits
Mini-Circuits Lumped LC Band Pass Filter, 155 - 169 MHz, 50?
Need more? Email Us
ECAD model for SXBP-162+
Mini-Circuits
RF FILTER LOW PASS 172MHZ 8SMD / 172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $26.3812
ECAD model for RLP-158+
Mini-Circuits
RF FILTER LOW PASS 6.3GHZ 12VQFN
Lowest to $22.3771
ECAD model for XLF-362H+
Crystek Corporation
RF FILTER LOW PASS 900MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0900
Crystek Corporation
RF FILTER HI PASS 700MHZ INLINE
Need more? Email Us
ECAD model for CHPFL-0700
Mini-Circuits
LUMPED LC HPF, 54 - 1000 MHZ
Need more? Email Us
ECAD model for SXHP-48+
Abracon LLC
RF FILTER BAND PASS 2.45GHZ 0402
Lowest to $0.6067
ECAD model for ADFC15-2450.00-A-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention