Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 80344-BL35P12
Ultra Librarian 3D Model Ultra Librarian BL35P12 CAD Model

Description

BL35P12 Electronic Component

The BL35P12 is a versatile electronic component designed for efficient power management solutions. Its compact size and high-performance capabilities make it an ideal choice for a wide range of applications.

  • Projects and Applications:
    • DC-DC converters
    • Power supply circuits
    • Telecommunications
  • Features and Benefits:
    • High efficiency and low power consumption
    • Compact design for easy integration
    • Robust performance in variable conditions
  • Additional Details:
    • Operating voltage: 12V
    • Output current: up to 1A
    • Package type: SMD

You May Also Be Interested in

Omron
GEO PWM DIRECT DIGITAL DRIVE
Need more? Email Us
ECAD model for GPL0121000
Panasonic
AM-1805CA
Need more? Email Us
ECAD model for AM-1805CA
Omron
ZW PEN HD 10MM 2M CBL
Need more? Email Us
ECAD model for ZW-SP5010 2M
TE Connectivity
POWER/SIGNAL RELAY, 4 FORM C, 4P
Need more? Email Us
ECAD model for 4-1393122-3
Omron
HEATER BURNOUT 4 I/O PNP
Need more? Email Us
ECAD model for NX-HB3201
Omron
LIC MACHINE V MACHINE V UNLOCK
Need more? Email Us
ECAD model for LIC-0700-325
Omron
READER W/CAB 8IN 170XI 7510
Need more? Email Us
ECAD model for 98-9000098-01
Omron
2M CAB WITH M TO F 12P HIROSE
Need more? Email Us
ECAD model for 12W-02
Omron
EYEBALL WHITE M12
Need more? Email Us
ECAD model for GWI_EYEBALL_M12

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention