Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 55627-AP6680GM
Ultra Librarian 3D Model Ultra Librarian AP6680GM CAD Model

Description

AP6680GM

The AP6680GM is a dynamic memory chip optimized for high efficiency, offering excellent performance and adaptability for various electronic needs.

  • Adaptive Functionality: Adjusts to different operating conditions to maintain performance.
  • Versatile Compatibility: Works seamlessly with a wide range of electronic systems.
  • Energy-Efficient: Minimizes energy use without compromising on speed.

Uses

  • Computing Devices
  • Home Automation Systems
  • Telecommunication Equipment

This component enhances the capabilities of both simple and complex electronic arrangements, making it a versatile solution for developers.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for MCK100-6
Fujitsu Electronics America, Inc.
IC ANALOG
Need more? Email Us
ECAD model for MB95F108AHS
Others
Need more? Email Us
ECAD model for MCK100-8
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Fujitsu Electronics America, Inc.
IC ANALOG
Need more? Email Us
ECAD model for MB91F133A
Others
Need more? Email Us
ECAD model for MCDG04
Fujitsu Electronics America, Inc.
INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for MB88385CPF
Others
Need more? Email Us
ECAD model for MCB0805G601PT
Others
Need more? Email Us
ECAD model for MCA3216K4-101

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention