EN
  • EN
  • DE

663951\4GB\256Mx8\16C

Part No 663951\4GB\256Mx8\16C
Manufacturer Others
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948757-663951\4GB\256Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 663951\4GB\256Mx8\16C CAD Model

Description

The 663951\4GB\256Mx8\16C memory module is a 4GB DRAM module. Due to limited available information, specifics regarding its type (e.g., DDR3, DDR4), speed, and other precise technical details are difficult to ascertain. However, given the 256Mx8 configuration, it suggests a particular organization of memory chips within the module.

Applications

  • Desktop computers
  • Laptop computers
  • Servers
  • Embedded systems
  • Industrial control systems

Features

  • 4GB capacity
  • 256Mx8 memory chip configuration
  • Compatibility with various motherboards (depending on DDR generation)
  • High-speed data transfer (specific speed depends on DDR generation)
  • Low power consumption (relative to older memory technologies)

Benefits

  • Increased system responsiveness
  • Improved multitasking capabilities
  • Enhanced gaming performance
  • Faster data processing
  • Reduced power consumption compared to older memory technologies

Additional Details

The '16C' likely refers to the number of chips or a specific chip revision on the module. The module likely conforms to JEDEC standards. To determine the exact DDR generation (DDR3, DDR4, etc.), one would need to examine the module physically for identifying markings or consult the device it is intended for's documentation.

This memory module is crucial for improving the overall performance of computers and other electronic devices. By providing sufficient RAM, the system can handle more tasks simultaneously and access data more quickly, which results in a smoother and more efficient user experience. In server environments, ample memory is critical for handling large datasets and supporting numerous concurrent users.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess