EN
  • EN
  • DE

22UF 6.3V B

Part No 22UF 6.3V B
Manufacturer Others
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 7979-22UF 6.3V B
Ultra Librarian 3D Model Ultra Librarian 22UF 6.3V B CAD Model

Description

Description:

The 22UF 6.3V B is a surface-mount tantalum capacitor offering excellent reliability and stability for a variety of electronic applications. Its compact design makes it ideal for modern electronic devices requiring high capacitance in limited spaces.

Features:

  • Capacitance: 22 microfarads
  • Voltage rating: 6.3 volts
  • High reliability and long service life
  • Compact and lightweight design

Benefits:

  • Efficiently stores energy for your circuit
  • Enhances device performance and longevity
  • Suitable for high-density circuit boards

Applications/Projects:

  • Power supply filtering
  • Signal processing circuits
  • Telecommunication devices
  • Consumer electronics

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 0.68UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 2917
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Need more? Email Us
Kemet
CAP TANT POLY 680UF 2.5V 2917
Need more? Email Us
Panasonic
CAP TANT POLY 470UF 2V 1411
Lowest to $0.8982
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 16V 2917
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.6052
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $0.6069
Kemet
CAP TANT POLY 150UF 6.3V 2312
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess