1207-031-32-C - Connector
The 1207-031-32-C is a sophisticated electronic connector designed for integrating multiple circuit boards reliably. Its robust design ensures secure connections, essential for maintaining signal integrity across complex systems.
- Applications:
- Embedded Systems
- Computer Hardware
- Communication Devices
- Instrumentation Equipment
- Features and Benefits:
- 32-pin configuration
- Rugged build for durability
- Gold-plated contacts for superior conductivity
- Effortless plug-and-play connectivity
- High resistance to corrosion
- Additional Details:
- Temperature Range: -40°C to +105°C
- Voltage Rating: 250V
- Current Rating: 3A per pin
- Compact size aids in efficient space management