Description
The 1206Y105Z500CC is a general-purpose multilayer ceramic capacitor featuring a capacitance value of 1 μF with a voltage rating of 50V, tailored for a broad spectrum of electronic applications.
Features and Benefits
- Multi-functional Capacitance: Suitable for diverse applications at a stable capacitance and voltage.
- Compact Footprint: The 1206 package optimizes board space for innovative designs.
- Temperature Stability: Operational across various environmental conditions.
- High Reliability: Designed for long-term usage without degradation.
Applications
- Consumer Electronic Devices
- Power Management Systems
- Data Transmission Devices
- Hi-Fi Audio Systems
Additional Details
- Dielectric Material: Y5V
- Tolerance: ±20%
- RoHS Compliant