EN
  • EN
  • DE

SFH7740-Z

Part No SFH7740-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Reflective - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837141-SFH7740-Z
Ultra Librarian 3D Model Ultra Librarian SFH7740-Z CAD Model

Description

The SFH7740-Z is a digital ambient light sensor (ALS) from OSRAM Opto Semiconductors. This sensor is designed to accurately measure ambient light levels and provide digital output, making it suitable for a wide range of applications, particularly in mobile devices and displays. It offers excellent sensitivity and a wide dynamic range for reliable performance in various lighting conditions.

Applications

  • Automatic display brightness control: Used in smartphones, tablets, laptops, and TVs to adjust screen brightness based on ambient light.
  • Street lighting control: Optimizes street light intensity based on ambient light conditions to save energy.
  • Light switches: Automatically turns lights on or off based on ambient light levels.
  • Occupancy detection: Detects changes in ambient light to determine room occupancy.
  • Industrial automation: Monitors light levels in factories and warehouses to control lighting systems.

Features

  • Digital I2C interface: Allows for easy communication with microcontrollers and other digital devices.
  • Wide dynamic range: Accurately measures light levels from very low to very high intensities.
  • High sensitivity: Detects even small changes in ambient light.
  • Integrated light filters: Mimics the human eye's response to light, providing accurate light level measurements.
  • Small package size: Enables integration into compact devices.

Benefits

  • Improved user experience: Automatic display brightness adjustment ensures optimal viewing in all lighting conditions.
  • Reduced power consumption: Dynamic display brightness control reduces power usage.
  • Enhanced system efficiency: Precise light level measurements enable efficient lighting control.
  • Simplified system design: Digital interface and small package size reduce design complexity.
  • Increased accuracy: Integrated light filters provide accurate light level measurements under various lighting conditions.

Additional Details

The SFH7740-Z features a compact surface-mount package that facilitates easy integration into various applications. It uses an I2C interface for communication, making it compatible with a wide range of microcontrollers. The sensor integrates filters to mimic the human eye's response to light, providing accurate lux measurements. The device operates on a low voltage (typically 1.7V to 3.6V) to minimise power consumption, making it suitable for battery-powered devices. It is RoHS compliant and operates over a temperature range from -40°C to +85°C.

You May Also Be Interested in

Omron
SENSOR OPT REFLCT 1MM-3MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us
Omron
PHOTOINTERUPTER TRANSMISSIVE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6979 $59.4265
85+ $1.3929 $118.3965
130+ $1.3502 $175.5260
180+ $1.3063 $235.1340
230+ $1.2624 $290.3520
310+ $1.1319 $350.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,154 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess