The SFH4651 from OSRAM Opto Semiconductors is an infrared (IR) emitter designed for applications such as remote control systems, light barriers, and proximity sensors. Operating at a wavelength of 950nm, this device provides efficient and reliable IR emission in a compact package. It is a suitable component for various sensing and communication applications.
Applications
- Remote controls for consumer electronics (TVs, DVD players, etc.)
- Light barriers for industrial automation
- Proximity sensors in security systems
- Optical switches
- IR data transmission
Features
- High radiant intensity
- Narrow beam angle for focused emission
- Fast switching times
- Wavelength of 950 nm
- Compact and robust package
- RoHS compliant
Benefits
- Enables reliable and efficient remote control operation.
- Provides accurate and responsive performance in light barrier systems.
- Facilitates precise proximity sensing capabilities.
- Offers high-speed performance in optical switching applications.
- Simplifies integration into new and existing designs.
The SFH4651 features a typical forward voltage of 1.5V and a radiant intensity of approximately 20 mW/sr. Its narrow beam angle ensures focused and efficient transmission of IR light, making it ideal for applications requiring a concentrated beam. The fast switching times enable its use in systems requiring rapid response. The 950 nm wavelength guarantees compatibility with a wide range of silicon-based phototransistors and photodiodes. The device's compact package allows for easy integration into space-constrained applications.