EN
  • EN
  • DE

SFH4551

Part No SFH4551
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description High Power Infrared Emitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837121-SFH4551
Ultra Librarian 3D Model Ultra Librarian SFH4551 CAD Model

Description

The SFH4551 is a high-power infrared (IR) emitter designed for applications requiring efficient and powerful IR radiation. Manufactured by OSRAM Opto Semiconductors Inc., it's optimized for use in a broad array of applications, including remote control systems, security systems, and industrial automation.

Applications:

  • Remote Control Systems: Functions as the infrared transmitter in remote controls for TVs, DVD players, and other consumer electronic devices.
  • Security Systems: Integrated within intrusion detection systems and surveillance equipment.
  • Light Barriers and Proximity Sensors: Used in industrial automation for object detection, distance measurement, and safety applications.
  • IR Illumination: Serves as a light source for night vision systems, security cameras, and other low-light imaging applications.
  • Gesture Recognition: Employed in interactive devices capable of responding to hand gestures and other movements.

Features:

  • High Radiant Intensity: Delivers a strong and focused beam of infrared light for efficient transmission.
  • Narrow Beam Angle: Provides precise targeting and minimizes interference from ambient light sources.
  • Fast Switching Speed: Enables quick response times for high-speed data transmission and accurate sensing applications.
  • Compact Package: Facilitates easy and seamless integration into various electronic designs.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits:

  • Improved System Performance: The high radiant intensity and narrow beam angle of the SFH4551 greatly enhance the performance of IR-based systems.
  • Enhanced Accuracy: Ensures reliable and accurate object detection and distance measurement.
  • Reliable Operation: OSRAM's commitment to quality guarantees consistent and dependable performance over the device's operational life.
  • Simplified Integration: The compact package design simplifies the integration process into existing and new applications.
  • Cost-Effective Solution: Offers an excellent balance of high performance and cost-effectiveness.

Additional Details:

The SFH4551 emits infrared light at a specific wavelength, typically around 940 nm. The device's narrow beam angle provides focused transmission, which minimizes interference from ambient light and improves the signal-to-noise ratio. This component is generally driven using a pulsed current to achieve greater radiant intensity. To protect the LED from damage, a current-limiting resistor is crucial. Depending on the driving current and ambient temperature, heat sinking may be required. The typical forward voltage ranges from 1.3V to 1.7V. For the most accurate and up-to-date specifications and application guidelines, always refer to the official OSRAM datasheet.

You May Also Be Interested in

Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess