EN
  • EN
  • DE

SFH4441

Part No SFH4441
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Description Narrow beam LED in Mini MIDLED package (940 nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 716159-SFH4441
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH4441 CAD Model

Description

The SFH4441 is a high-power infrared (IR) emitter diode manufactured by OSRAM Opto Semiconductors. It is designed for applications requiring high radiant intensity and efficiency. This device emits infrared light at a wavelength of 870 nm, making it suitable for a wide range of applications, including remote control systems, light barriers, and security systems.

Applications

  • Remote Control Systems: Used in remote controls for TVs, DVD players, and other electronic devices.
  • Light Barriers: Implemented in security systems and industrial automation to detect objects or people.
  • Smoke Detectors: Utilized in optical smoke detectors to sense smoke particles.
  • Proximity Sensors: Incorporated in proximity sensors for smartphones and other devices.
  • Infrared Illumination: Provides IR illumination for night vision systems and surveillance cameras.

Features

  • High Radiant Intensity: Delivers a high radiant intensity, enabling long-range operation.
  • Wavelength: Emits infrared light at a wavelength of 870 nm.
  • Narrow Emission Angle: Provides a focused beam of IR light.
  • High Efficiency: Converts electrical energy into infrared light efficiently.
  • Fast Switching Time: Offers fast switching times for high-speed data transmission.
  • Compact Package: Available in a small, surface-mount package.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Long Operating Range: High radiant intensity allows for operation over long distances.
  • Reliable Performance: Designed for long-term reliability and stable performance.
  • Energy Efficiency: High efficiency reduces power consumption.
  • Easy Integration: Compact package simplifies integration into various applications.
  • Versatile Use: Suitable for a wide range of infrared applications.

Additional Details

The SFH4441 typically operates at a forward voltage of around 1.5V and a forward current of up to 100 mA. The radiant intensity is typically measured in milliwatts per steradian (mW/sr). It features a plastic molded package with a clear lens. The emission angle is typically around ±10 degrees. The operating temperature range is typically from -40°C to +85°C. It is important to consult the datasheet for detailed specifications and application guidelines. The SFH4441 is a reliable and efficient infrared emitter suitable for a wide range of applications requiring high-intensity IR light.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess