EN
  • EN
  • DE

SFH309FA-4

Part No SFH309FA-4
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Category Sensors,Transducers
Family Optical Sensors - Phototransistors
Win Source Part Number 189222-SFH309FA-4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH309FA-4 CAD Model

Description

The SFH309FA-4 is a silicon PIN photodiode designed for infrared remote control and light barrier applications requiring surface mount technology. Manufactured by OSRAM Opto Semiconductors, it offers high sensitivity to infrared light and a narrow acceptance angle, enhancing performance in targeted applications. This component is packaged for surface mounting, facilitating automated assembly processes.

Applications:

  • Remote Control Systems: Receives infrared signals in various consumer electronics devices.
  • Light Barriers: Detects beam interruptions in security systems and automated equipment.
  • Proximity Detection: Used in sensor systems for detecting object presence.
  • Optical Switching: Implements light-activated switching functions in electronic circuits.

Features:

  • High Infrared Sensitivity: Efficiently detects low-intensity infrared signals.
  • Narrow Acceptance Angle: Reduces interference by limiting the field of view.
  • Surface Mount Package: Facilitates automated assembly processes.
  • Fast Switching Speed: Responds quickly to changes in infrared light.
  • Robust Construction: Offers reliable performance under various operating conditions.

Benefits:

  • Enhanced Remote Control Performance: Provides consistent signal reception for user convenience.
  • Improved Security System Reliability: Minimizes false triggers in light barrier systems.
  • Efficient Assembly: Surface mount package reduces assembly time and costs.
  • Consistent Operation: Robust design ensures reliability in harsh environments.

Additional Details:

The SFH309FA-4 is optimized for detecting infrared light at approximately 950 nm. The diode operates efficiently with a reverse voltage of around 30V, maintaining a stable performance across a broad temperature range from -40°C to +85°C. Further details on electrical and spectral characteristics are available in the OSRAM datasheet. The component is RoHS compliant, ensuring it meets current environmental standards.

You May Also Be Interested in

Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
Kingbright Corporation
1.6X0.8mm PHOTOTRANSISTOR
Lowest to $0.2287
OSRAM Opto Semiconductors Inc.
20mA 5.5V 570nm ±60° 3nA SMD,3.2x1.3mm Phototransistors RoHS
Lowest to $1.1730
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3008 $51.1360
410+ $0.2469 $101.2290
630+ $0.2391 $150.6330
865+ $0.2314 $200.1610
1,120+ $0.2237 $250.5440
1,500+ $0.2006 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,791 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess