EN
  • EN
  • DE

PLT5 450B

Part No PLT5 450B
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description LASER DIODE 450NM 120MW TO56 / Laser Diode 450nm 120mW 5.2V 145mA TO-56-3 Lens Top Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Laser Diodes, Laser Modules
Mfr ams-OSRAM USA Inc.
Package Bulk
Wavelength 450nm
Voltage - Input 5.2V
Current Rating (Amps) 145mA
Power (Watts) 120mW
Package / Case TO-56-3 Lens Top Metal Can
Base Product Number PLT5450
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names PLT5450B,PLT5 450B-ND,Q65111A7459
Standard Package 1,000
Win Source Part Number 1085492-PLT5 450B
Ultra Librarian 3D Model Ultra Librarian PLT5 450B CAD Model

Description

The Win Source Part Number 1085492-PLT5 450B is a product of OSRAM Opto Semiconductors Inc.

  • Category: Optoelectronics
  • Series: Laser Diodes, Laser Modules
  • Package: Bulk
  • Standard Package Quantity: 1,000
  • Power (Watts): 120mW
  • Voltage-Input: 5.2V
  • Wavelength: 450nm
  • Package/Case: TO-56-3 Lens Top Metal Can
  • Alternative Part: No
  • ECCN: EAR99
  • MSL Level: 2 (1 Year)
  • REACH: Unaffected
  • Current Rating (Amps): 145mA

You May Also Be Interested in

Panasonic
LASER DIODE 661/783NM 100MW 4SIP / Laser Diode 661nm, 783nm 100mW 2.4V ~ 3V, 2.5V ~ 3V 180mA, 275mA 4-SIP
Need more? Email Us
Finisar Corporation
LASER DIODE 1553NM 2.511MW / Laser Diode 1553nm 2.511mW 1.8V 100mA 13-Butterfly
Need more? Email Us
Excelitas Technologies
Laser Diode 905nm 75W 12.8V 30A Radial, Can, 3 Lead (5.6mm, TO-18)
Need more? Email Us
Finisar Corporation
LASER DIODE 1549NM 2.511MW / Laser Diode 1549nm 2.511mW 1.8V 100mA 13-Butterfly
Need more? Email Us
Infineon Technologies
OPTOELECTRONIC DEVICE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 905NM 30W RADIAL
Need more? Email Us
TT Electronics
LASER DIODE 850NM 1.5MW TO46
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Laser Diodes 25 W, 905 nm
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM 3.7W MODULE / Laser Diode 903nm 3.7W 700mA Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess