EN
  • EN
  • DE

LZ7-04M2PD-0000

Part No LZ7-04M2PD-0000
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED LZ7 6 COLOR 60W SMD / LED Lighting Color LZ7 Amber, Blue, Cyan, Green, Lime, Red 590nm Amber, 451nm Blue, 500nm Cyan, 520nm Green, 623nm Red 2828 (7070 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr ams-OSRAM USA Inc.
Series LZ7
Package Tape & Reel
Color Amber, Blue, Cyan, Green, Lime, Red
Wavelength 590nm Amber, 451nm Blue, 500nm Cyan, 520nm Green, 623nm Red
Current - Test 1A Amber, 1A Blue, 1A Cyan, 1A Green, 1A Lime, 1A Red
Voltage - Forward (Vf) (Typ) 3.3V Amber, 3.05V Blue, 3.45V Cyan, 3.55V Green, 6.1V Lime, 2.3V Red
Lumens/Watt @ Current - Test 42 lm/W Amber, 14 lm/W Blue, 39 lm/W Cyan, 51 lm/W Green, 41 lm/W Red, 102 lm/W Lime
Current - Max 1.5A Amber, 3A Blue, 1A Cyan, 3A Green, 2.5A Lime, 2.5A Red
Luminous Flux @ Current/Temperature 140lm Amber, 42lm Blue, 135lm Cyan, 180lm Green, 620lm Lime, 95lm Red
Temperature - Test 25°C
Viewing Angle 114°
Mounting Type Surface Mount
Package / Case 2828 (7070 Metric)
Supplier Device Package SMD
Size / Dimension 0.276" L x 0.276" W (7.00mm x 7.00mm)
Height - Seated (Max) 0.050" (1.26mm)
Thermal Resistance of Package 0.8°C/W
Base Product Number LZ7-04
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1337835-LZ7-04M2PD-0000
Ultra Librarian 3D Model Ultra Librarian LZ7-04M2PD-0000 CAD Model

Description

The LZ7-04M2PD-0000 is a color LED lighting from ams-OSRAM USA Inc.

  • Series: LZ7
  • Colors: Amber, Blue, Cyan, Green, Lime, and Red
  • Package: 2828 (7070 Metric)
  • Viewing Angle: 114 Degrees
  • Current (Max): 1A to 3A (Varies by Color)
  • Wavelength: 590nm to 623nm (Varies by Color)
  • Thermal Resistance: 0.8°C/W
  • REACH: Unaffected
  • Application: Color LED Lighting

You May Also Be Interested in

World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
Kingbright
Single Color LEDs
Lowest to $0.1556
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess