EN
  • EN
  • DE

LE T Q8WP-NANB-34-0-A40-R18-Z

Part No LE T Q8WP-NANB-34-0-A40-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description 67000 / LED Lighting Color OSRAM OSTAR Green 530nm 2-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr ams-OSRAM USA Inc.
Series OSRAM OSTAR
Package Tape & Reel
Color Green
Wavelength 530nm
Current - Test 1.4A
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 26 lm/W
Current - Max 5A
Luminous Flux @ Current/Temperature 365lm (280lm ~ 450lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead Exposed Pad
Supplier Device Package SMD
Size / Dimension 0.154" L x 0.144" W (3.90mm x 3.65mm)
Height - Seated (Max) 0.053" (1.35mm)
Base Product Number LE R Q8WP
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1348631-LE T Q8WP-NANB-34-0-A40-R18-Z
Ultra Librarian 3D Model Ultra Librarian LE T Q8WP-NANB-34-0-A40-R18-Z CAD Model

Description

The LE T Q8WP-NANB-34-0-A40-R18-Z is a green color LED lighting from OSRAM Opto Semiconductors Inc..

  • Series: OSRAM OSTAR
  • Package: Tape & Reel
  • Size/Dimension: 0.154" L x 0.144" W (3.90mm x 3.65mm)
  • Height: 0.053" (1.35mm)
  • Current (Max): 5A
  • Viewing Angle: 120 degrees
  • Current Test: 1.4A
  • Wavelength: 530nm
  • Luminous Flux @ Current/Temperature: 365lm (280lm ~ 450lm)
  • Forward Voltage (Typical): 2.8V
  • MSL Level: 1 Year

You May Also Be Interested in

LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
LITE-ON Technology
P033RGB
Need more? Email Us
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Kingbright
Single Color LEDs
Lowest to $0.1556
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess