EN
  • EN
  • DE

LZ4-40R408-0000

Part No LZ4-40R408-0000
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER IR 850NM 1A STAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 1A
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 7.6V
Viewing Angle 95°
Orientation Top View
Temperature Range - Operating 125°C (TJ)
Mounting Type Screw Mount
Case / Package Star Array
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566192-LZ4-40R408-0000
Ultra Librarian 3D Model Ultra Librarian LZ4-40R408-0000 CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
EMITTER IR 940NM 150MA RADIAL
Need more? Email Us
LITE-ON Technology
PT/IR LTE-302-M-002 IR SIDE LOOK
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 60MA RADIAL
Need more? Email Us
LITE-ON Technology
LTPL-C16FUVM385 UVA LED
Need more? Email Us
LITE-ON Technology
EMITTER IR 850NM 50MA 1209
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 1A SMD
Need more? Email Us
LITE-ON Technology
EMITTER IR 870NM 60MA 603
Need more? Email Us
Omron
PHOTOMICROSENSOR W/BUILT IN AMP
Need more? Email Us
LITE-ON Technology
LTPL-C16FUVM395 UVA LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess