EN
  • EN
  • DE

LZ1-10R602-0000

Part No LZ1-10R602-0000
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER IR 850NM 1.2A STAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 1.2A
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 3.2V
Viewing Angle 90°
Orientation Top View
Temperature Range - Operating 145°C (TJ)
Mounting Type Screw Mount
Case / Package Star Array
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566187-LZ1-10R602-0000
Ultra Librarian 3D Model Ultra Librarian LZ1-10R602-0000 CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 3SMD
Lowest to $3.4926
LITE-ON Technology
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
LITE-ON Technology
PT/IR LTE-302-M-002 IR SIDE LOOK
Need more? Email Us
LITE-ON Technology
IR EMITTER TOP VIEW
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER UV 412NM 700MA SMD
Need more? Email Us
LITE-ON Technology
UVC POWER LED, 3.45X3.45X1.78MM,
Need more? Email Us
LITE-ON Technology
EMITTER IR 850NM 50MA 1209
Need more? Email Us
Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess