EN
  • EN
  • DE

LW P473-Q2S1-FKPL-1

Part No LW P473-Q2S1-FKPL-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color White 0.61lm x=0.33/y=0.33 Chip LED 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 960638-LW P473-Q2S1-FKPL-1
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LW P473-Q2S1-FKPL-1 CAD Model

Description

The LW P473-Q2S1-FKPL-1 is a high-performance, surface-mount LED manufactured by OSRAM Opto Semiconductors. This LED is designed to provide a bright, efficient, and reliable light source for various applications. It is part of OSRAM's power TOPLED series and offers excellent color consistency and long operational life.

Applications

  • Automotive Lighting: Interior and exterior lighting applications, such as dashboard illumination, signal lights, and brake lights.
  • Signage: Used in illuminated signs, displays, and advertising panels.
  • Backlighting: Employed in LCD backlighting for displays and screens.
  • General Lighting: Suitable for indoor and outdoor lighting applications, including task lighting and accent lighting.
  • Industrial Lighting: Used in machine vision systems, inspection equipment, and other industrial applications.

Features

  • High Brightness: Delivers intense light output with excellent luminous efficacy.
  • Compact Size: Small footprint for space-constrained applications.
  • Long Lifetime: Offers a long operational life, reducing maintenance and replacement costs.
  • Wide Viewing Angle: Provides uniform light distribution over a wide area.
  • Robust Package: Designed for reliable performance in demanding environments.
  • Low Thermal Resistance: Efficient heat dissipation for stable operation.

Benefits

  • Energy Efficiency: Consumes less power compared to traditional light sources, reducing energy costs.
  • Improved Visibility: Enhances visibility in various lighting conditions, improving safety and productivity.
  • Reduced Maintenance: Long lifetime minimizes the need for frequent replacements, reducing maintenance costs.
  • Design Flexibility: Compact size and wide viewing angle allow for flexible design options.
  • Enhanced Reliability: Robust package ensures reliable performance in harsh environments.
  • Consistent Performance: Maintains stable light output over a wide range of operating conditions.

Additional Details

The LW P473-Q2S1-FKPL-1 LED is designed with advanced chip technology and a high-quality epoxy encapsulation. It provides a consistent light output and color uniformity, making it ideal for applications where visual appearance is critical. The low thermal resistance ensures efficient heat dissipation, allowing the LED to operate at higher currents without overheating.

This LED is commonly used in automotive lighting applications due to its high brightness and long lifetime. It is also suitable for signage and backlighting applications, where its wide viewing angle and uniform light distribution are advantageous. In general lighting applications, the LW P473-Q2S1-FKPL-1 LED provides an energy-efficient and reliable alternative to traditional light sources.

The LED's technical specifications include a forward voltage of approximately 3.2V, a forward current of up to 150mA, and a luminous flux of up to 60 lumens. It is available in a small surface-mount package that is compatible with automated assembly processes. The LW P473-Q2S1-FKPL-1 LED is RoHS compliant, ensuring environmental compliance.

When selecting an LED for a specific application, it is important to consider the luminous flux, color temperature, and viewing angle. The LW P473-Q2S1-FKPL-1 LED offers a combination of high brightness, energy efficiency, and long lifetime, making it a versatile and reliable option for a variety of lighting needs.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Lowest to $0.0266
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.0335
Everlight Electronics Co Ltd
LED SMD / Red 626nm LED Indication - Discrete 1.85V 2-SMD, No Lead
Need more? Email Us
Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720
Everlight Electronics Co Ltd
LED SMD / Orange 607nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Blue 471nm LED Indication - Discrete 3.25V 0603 (1608 Metric)
Lowest to $0.0583
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess