EN
  • EN
  • DE

LV W5SG-GXHX-35-Z

Part No LV W5SG-GXHX-35-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED GOLDEN DRAGON GRN 505NM SMD / LED Lighting Color series Green 505nm (499nm ~ 511nm) 2-SMD, Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series Golden DRAGON®
Package Tape & Reel
Product Status Obsolete
Color Green
Wavelength 505nm (499nm ~ 511nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.8V
Lumens/Watt @ Current - Test 20 lm/W
Current - Max 500mA
Luminous Flux @ Current/Temperature 26lm (18lm ~ 33lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing
Supplier Device Package SMD
Dimension 0.276" L x 0.236" W (7.00mm x 6.00mm)
Height - Seated (Max) 0.079" (2.00mm)
Thermal Resistance of Package 9°C/W
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-1199-2,Q65110A1620,LVW5SGGXHX35Z,475-1199-6,475-1199-1
Standard Package 800
Win Source Part Number 1073118-LV W5SG-GXHX-35-Z
Ultra Librarian 3D Model Ultra Librarian LV W5SG-GXHX-35-Z CAD Model

Description

The Golden DRAGON® LED lighting series from OSRAM Opto Semiconductors Inc. has the LV W5SG-GXHX-35-Z model, which comes in a tape and reel package.

  • Category: Optoelectronics and LED Lighting - Color
  • Color: green
  • Seated Height: 0.079 inches
  • Package Quantity: 800 pieces
  • Mounting Type: surface-mount device (SMD) or surface-mount technology (SMT)
  • Maximum Current Rating: 500mA
  • Viewing Angle: 120 degrees
  • Typical Forward Voltage: 3.8V
  • Luminous Flux @ Current/Temperature: 26lm (18lm ~ 33lm)
  • Thermal Resistance: 9°C/W
  • Status: The LV W5SG-GXHX-35-Z model is obsolete
  • Alternative Parts: 475-1199-2, Q65110A1620, and Q65110A1620.

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
Kingbright
Single Color LEDs
Lowest to $0.1556

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess