EN
  • EN
  • DE

LUWCAEP.G4-MYNX-G3-ZM

Part No LUWCAEP.G4-MYNX-G3-ZM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073005-LUWCAEP.G4-MYNX-G3-ZM
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LUWCAEP.G4-MYNX-G3-ZM CAD Model

Description

The LUWCAEP.G4-MYNX-G3-ZM is a high-performance LED offered by OSRAM Opto Semiconductors. Designed for applications requiring high brightness and efficiency, this LED provides excellent color rendering and long-term stability. It's suitable for a wide range of lighting solutions, providing a reliable and energy-efficient light source.

Applications

  • Indoor lighting
  • Outdoor lighting
  • Commercial lighting
  • Architectural lighting
  • Retail lighting

Features

  • High luminous flux
  • Compact footprint
  • Excellent color rendering index (CRI)
  • Long lifetime
  • Wide viewing angle
  • Low thermal resistance

Benefits

  • Energy-efficient operation reduces power consumption
  • Long lifespan minimizes maintenance costs
  • Superior light quality enhances visual comfort
  • Versatile design options due to compact size
  • Reliable performance ensures consistent lighting

Additional Details

The LUWCAEP.G4-MYNX-G3-ZM typically has a white color, with variations available in different correlated color temperatures (CCTs). The LED utilizes advanced chip technology and phosphor coating to achieve optimal light output and color quality. The specific electrical and optical characteristics, such as forward voltage, forward current, luminous intensity, and CCT, are detailed in the product datasheet. Proper thermal management, including the use of heat sinks, is critical to ensure the long-term reliability and performance of the LED. This LED is compliant with RoHS and other environmental regulations. The device’s compact size allows for high-density placement in various lighting fixtures. The high CRI ensures accurate color representation, making it ideal for applications where color accuracy is important.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0215
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $1.6320
Lite-On Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess