EN
  • EN
  • DE

LST770K-1-0-10

Part No LST770K-1-0-10
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071141-LST770K-1-0-10
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LST770K-1-0-10 CAD Model

Description

The LST770K-1-0-10 is a high-power infrared (IR) emitter manufactured by OSRAM Opto Semiconductors. This device is designed for applications requiring efficient and reliable IR illumination. It boasts a compact package and is known for its high radiant intensity.

Applications

  • Security systems: Used in CCTV cameras for night vision capabilities.
  • Remote controls: Employed as the IR source for transmitting signals.
  • Gesture recognition systems: Integrated into devices that interpret hand or body movements.
  • Optical sensors: Used as the light source in various sensor applications.
  • Proximity detection: Used in applications where detecting presence within a range is needed.

Features

  • High radiant intensity: Provides a strong IR signal for extended range.
  • Compact package: Allows for integration into small devices.
  • Operating Temperature: The typical operating temperature is around -40 °C to +85 °C, which makes it suitable for various applications
  • Long lifespan: Ensures reliable operation over an extended period.
  • Low forward voltage: Contributes to energy efficiency.
  • Wavelength: Emits infrared light typically around 850nm or 940nm, depending on the exact specification, allowing for compatibility with standard IR receivers

Benefits

  • Improved night vision range: Enhances the performance of security cameras in low-light conditions.
  • Reliable remote control operation: Ensures consistent signal transmission.
  • Accurate gesture recognition: Facilitates precise interpretation of movements.
  • Efficient optical sensing: Enables accurate and reliable sensor readings.
  • Cost-effective: Offers a balance of performance and price.

Additional Details

The LST770K-1-0-10 is typically mounted using standard surface mount technology (SMT) techniques. Its forward current and power dissipation characteristics should be carefully considered during circuit design to ensure optimal performance and longevity. Always refer to the OSRAM datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0215
STMicroelectronics
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0772
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0222

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess