EN
  • EN
  • DE

LST676-R2-1-0-20

Part No LST676-R2-1-0-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071199-LST676-R2-1-0-20
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LST676-R2-1-0-20 CAD Model

Description

The LST676-R2-1-0-20 is a high-efficiency LED manufactured by OSRAM Opto Semiconductors. This LED is designed for a variety of applications requiring reliable and consistent light output, with a focus on energy efficiency and long lifespan. The specific part number suggests it's part of a larger family of LEDs with varying characteristics.

Applications:

  • Indoor lighting: Used in LED bulbs, downlights, and other indoor lighting fixtures.
  • Outdoor lighting: Employed in street lights, garden lights, and other outdoor lighting applications.
  • Signage: Powers LEDs in illuminated signs and displays.
  • Automotive lighting: Integrated into automotive interior lighting and signal lighting.
  • Backlighting: Used as backlights in LCD displays for various devices.

Features:

  • High luminous efficacy: Converts a large percentage of electrical energy into light, minimizing power consumption.
  • Long lifespan: Provides thousands of hours of reliable operation, reducing maintenance costs.
  • Wide viewing angle: Emits light over a wide area, providing uniform illumination.
  • Compact package: Small size allows for integration into space-constrained applications.
  • Low thermal resistance: Efficiently dissipates heat, ensuring stable performance and long lifespan.
  • Environmentally friendly: Contains no hazardous materials.

Benefits:

  • Reduced energy consumption: High luminous efficacy minimizes power consumption, lowering energy costs.
  • Lower maintenance costs: Long lifespan reduces the frequency of replacement, lowering maintenance costs.
  • Improved illumination quality: Wide viewing angle and uniform light output provide high-quality illumination.
  • Simplified system design: Compact package simplifies system design and integration.
  • Reliable performance: Low thermal resistance ensures stable performance and long lifespan.

Additional Details:

The LST676-R2-1-0-20 is likely a surface-mount device (SMD) with a specific package type, such as PLCC (Plastic Leaded Chip Carrier) or similar. The 'R2' may denote a specific color bin or brightness level. The forward voltage, forward current, and color temperature are important parameters for proper operation and should be referenced in the product datasheet. Proper heat sinking is crucial for maintaining the LED's performance and lifespan, especially when operating at higher power levels.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Samsung
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0772
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1448 $57.9200
975+ $0.1189 $115.9275
1,505+ $0.1152 $173.3760
2,075+ $0.1115 $231.3625
2,680+ $0.1078 $288.9040
3,590+ $0.0966 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess