The LSQ976-Z is a high-performance infrared (IR) emitting diode from OSRAM Opto Semiconductors. It is designed for applications requiring efficient IR light emission in a compact package. This diode is part of OSRAM's extensive range of optoelectronic components known for their reliability and performance.
Applications
- Remote control systems for consumer electronics (TVs, DVD players, etc.)
- Light barriers and photoelectric sensors
- Infrared data transmission
- Security systems
- Proximity sensors
Features
- High radiant intensity
- Wavelength of 940 nm
- Small package size
- High reliability
- Fast switching times
Benefits
- Efficient IR light emission ensures reliable performance in remote control applications.
- Compact size allows for integration into space-constrained devices.
- Long lifespan and robust design minimize maintenance and replacement costs.
- Fast switching capability enables high-speed data transmission and responsive sensor operation.
- Standard wavelength compatibility with common IR receivers.
Additional Details
The LSQ976-Z operates with a forward voltage of approximately 1.3V to 1.6V and a forward current of typically 100mA. The viewing angle is specified to allow for focused or diffused IR emission depending on the application needs. The device is RoHS compliant, ensuring it meets environmental standards. It is typically supplied in tape and reel packaging for automated assembly processes. This IR diode is suitable for both indoor and outdoor applications, provided that it is protected from extreme weather conditions.