EN
  • EN
  • DE

LSM676-Q2-1

Part No LSM676-Q2-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 714933-LSM676-Q2-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LSM676-Q2-1 CAD Model

Description

The LSM676-Q2-1 is a high-power LED manufactured by OSRAM Opto Semiconductors. It is designed to provide high luminous flux and excellent color stability, making it suitable for a wide range of lighting applications.

Applications

  • Automotive Lighting: Used in automotive headlights, tail lights, and daytime running lights due to its high brightness and reliability.
  • General Illumination: Suitable for use in indoor and outdoor lighting fixtures, providing energy-efficient and long-lasting illumination.
  • Street Lighting: Deployed in street lighting applications for efficient and reliable illumination.
  • Industrial Lighting: Used in industrial lighting systems, providing high-intensity light for improved visibility and safety.
  • Signage: Employed in electronic signage for bright and eye-catching displays.

Features

  • High Luminous Flux: Provides high brightness output for excellent visibility.
  • Long Lifespan: Designed for long-term reliability, reducing maintenance costs.
  • Excellent Color Stability: Maintains consistent color output over its lifespan.
  • Low Thermal Resistance: Facilitates efficient heat dissipation, improving performance and reliability.
  • Compact Package: Allows for easy integration into various lighting systems.
  • Wide Viewing Angle: Offers a wide viewing angle for uniform light distribution.

Benefits

  • Energy Efficiency: Provides high brightness with low power consumption, reducing energy costs.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Improved Visibility: High luminous flux ensures excellent visibility in various lighting conditions.
  • Enhanced Safety: Reliable and consistent performance enhances safety in automotive and industrial applications.
  • Versatile Application: Suitable for a wide range of lighting applications, from automotive to general illumination.

Additional Details

The LSM676-Q2-1 LED is designed to operate at a specific forward current and voltage. It is essential to manage the thermal characteristics of the LED to ensure optimal performance and longevity. The exact specifications for luminous flux, forward voltage, and color temperature can be found in the manufacturer's datasheet. Proper heat sinking and drive current control are critical for maximizing the LED's lifespan and performance.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess