EN
  • EN
  • DE

LSM676-P1Q2-1-0-20-R18-Z

Part No LSM676-P1Q2-1-0-20-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828422-LSM676-P1Q2-1-0-20-R18-Z
Ultra Librarian 3D Model Ultra Librarian LSM676-P1Q2-1-0-20-R18-Z CAD Model

Description

The LSM676-P1Q2-1-0-20-R18-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors. It is designed for demanding applications requiring high brightness and efficiency, coupled with excellent color stability. This LED is often used in professional lighting, architectural lighting, and automotive applications.

Applications

  • Automotive lighting (e.g., daytime running lights, turn signals)
  • Architectural lighting
  • Specialty lighting
  • Stage lighting
  • Medical lighting

Features

  • High luminous flux
  • Long lifetime
  • Excellent color stability
  • Low thermal resistance
  • Small package size

Benefits

  • Provides high brightness for demanding lighting applications
  • Reduces maintenance costs due to long lifespan
  • Ensures consistent color performance over time
  • Facilitates efficient heat dissipation
  • Enables compact and efficient lighting designs

Additional Details

The LSM676-P1Q2-1-0-20-R18-Z LED is characterized by its high luminous flux output and excellent color stability over its operational life. Its low thermal resistance allows for efficient heat dissipation, which contributes to its long lifetime and reliable performance. The compact package size facilitates integration into a variety of lighting systems. The LED is designed to meet stringent quality standards, ensuring consistent performance in demanding environments. The specific parameters (e.g., wavelength, forward voltage) are typically detailed in the product datasheet provided by OSRAM. This LED is well-suited for applications requiring a combination of high brightness, long life, and color consistency.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess