EN
  • EN
  • DE

SUPERMICRO SSDSC2BX480G4-SM - 480GB SSD 2.5 SATA 6G MIX SSDSC2BX480G4 S3610

Part No SUPERMICRO SSDSC2BX480G4-SM - 480GB SSD 2.5 SATA 6G MIX SSDSC2BX480G4 S3610
Manufacturer Supermicro
Catalog Hard Drives
Description 480GB SSD 2.5 SATA 6G MIX SSDSC2BX480G4 S3610
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435502-SUPERMICRO SSDSC2BX480G4-SM - 480GB SSD 2.5 SATA 6G MIX SSDSC2BX480G4 S3610
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSDSC2BX480G4-SM - 480GB SSD 2.5 SATA 6G MIX SSDSC2BX480G4 S3610 CAD Model

Description

The SUPERMICRO SSDSC2BX480G4-SM is a 480GB Solid State Drive that excels in delivering a robust storage solution tailored for mixed-use operations in demanding enterprise environments. It comes in a versatile 2.5-inch form factor and takes advantage of the SATA 6Gb/s interface, ensuring wide compatibility and easy deployment into various server and storage systems. This SSD is part of the high-performance Intel S3610 series, designed to provide an optimal balance of speed, endurance, and capacity to handle diverse workloads with efficiency. Ideal for applications involving frequent read and write operations such as OLTP databases, e-commerce platforms, and data analytics, the SSDSC2BX480G4-SM demonstrates excellent sustained performance and linear scalability. Equipped with enterprise features like hardware encryption for securing sensitive data, and advanced data protection mechanisms including power loss imminent protection, this drive is constructed to offer reliability in the face of continuous use. For organizations that necessitate a storage solution capable of adapting to a wide range of workloads without compromising data integrity, the SUPERMICRO SSDSC2BX480G4-SM emerges as a premier choice.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess