EN
  • EN
  • DE

LSL29KJ11

Part No LSL29KJ11
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972831-LSL29KJ11
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSL29KJ11 CAD Model

Description

The LSL29KJ11 from OSRAM Opto Semiconductors is a high-performance, surface-mountable LED. It's designed for various applications requiring reliable and efficient light emission. This LED offers a combination of brightness, long lifespan, and energy efficiency, making it a suitable choice for diverse lighting and indication needs.

Applications:

  • Automotive Lighting: Interior lighting, dashboard indicators, and signal lights.
  • Consumer Electronics: Backlighting for LCD screens, indicator lights for appliances, and gaming devices.
  • Industrial Equipment: Status indicators, control panel lighting, and machine vision systems.
  • Medical Devices: Diagnostic equipment lighting, surgical lighting, and patient monitoring devices.
  • Signage: Illuminated signs, channel letters, and advertising displays.

Features:

  • High Brightness: Provides a strong and clear light output for excellent visibility.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs.
  • Surface Mount Package: Simplifies assembly and reduces manufacturing costs.
  • Low Power Consumption: Minimizes energy usage, resulting in cost savings.
  • Compact Size: Enables integration into space-constrained designs.
  • Wide Viewing Angle: Provides even light distribution over a broad area.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Visibility: High brightness ensures clear and easily noticeable illumination.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Simplified Manufacturing: Surface mount package simplifies assembly process.
  • Energy Savings: Low power consumption reduces operating expenses.
  • Flexible Design: Compact size allows for integration into various applications.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental standards.

Additional Details:

The LSL29KJ11's specific color and intensity vary depending on the exact model variation. Always refer to the datasheet for complete electrical and optical characteristics. This LED is suitable for automated assembly processes and offers excellent thermal management characteristics for stable performance.

Key Specifications (General):

  • Color: Varies depending on the model (e.g., Red, Green, Blue, White)
  • Luminous Intensity: Varies depending on the model.
  • Forward Voltage: Typically around 2-4V.
  • Forward Current: Typically around 20mA.
  • Viewing Angle: Typically ranges from 120 to 140 degrees.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
KEC
Lowest to $0.0658
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0215
ON Semiconductor
Lowest to $0.1379

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess