EN
  • EN
  • DE

LSE67B-U1-1-3-50

Part No LSE67B-U1-1-3-50
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980279-LSE67B-U1-1-3-50
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSE67B-U1-1-3-50 CAD Model

Description

The LSE67B-U1-1-3-50 is a high-efficiency LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a variety of lighting applications, offering a combination of brightness, efficiency, and long lifespan. These LEDs are commonly used where reliable and energy-saving light sources are required.

Applications:

  • Automotive Lighting: Used in interior lighting, dashboard illumination, and signal lights.
  • General Lighting: Employed in indoor lighting fixtures, such as downlights, spotlights, and panel lights.
  • Backlighting: Used as a backlight source for LCD displays in televisions, monitors, and mobile devices.
  • Signage: Integrated into illuminated signs, advertising displays, and channel letters.
  • Specialty Lighting: Utilized in medical lighting, horticultural lighting, and other specialized applications.

Features:

  • High Brightness: Provides a strong and intense light output.
  • Energy Efficiency: Converts electrical energy into light with minimal waste.
  • Long Lifespan: Offers a long operating life, reducing maintenance and replacement costs.
  • Compact Size: Small form factor allows for integration into space-constrained designs.
  • Wide Viewing Angle: Provides uniform light distribution over a large area.

Benefits:

  • Reduced Energy Consumption: Low power consumption results in significant energy savings.
  • Lower Maintenance Costs: Long lifespan reduces the need for frequent replacements.
  • Improved Lighting Quality: High brightness and uniform light distribution enhance visibility.
  • Greater Design Flexibility: Compact size allows for integration into various applications.
  • Enhanced Reliability: Robust design ensures consistent performance in demanding environments.

Additional Details:

The LSE67B-U1-1-3-50 typically features a specific color temperature and luminous flux rating. The forward voltage and current characteristics are important for proper driver design. Thermal management is crucial to ensure optimal performance and lifespan; therefore, proper heat sinking is usually required. The LED is often available in surface-mount packages for easy integration into circuit boards. The manufacturer's datasheet provides detailed specifications, including electrical characteristics, optical characteristics, and thermal characteristics.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0405
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess