EN
  • EN
  • DE

LRW5SM-GZHZ-1

Part No LRW5SM-GZHZ-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case LED
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 724677-LRW5SM-GZHZ-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRW5SM-GZHZ-1 CAD Model

Description

The LRW5SM-GZHZ-1 is a high-performance, surface-mountable LED manufactured by OSRAM Opto Semiconductors. This LED is designed for applications requiring high brightness, long lifespan, and energy efficiency. Its compact size and robust design make it suitable for various indoor and outdoor lighting applications.

Applications:

  • Architectural Lighting
  • Automotive Lighting
  • Backlighting for LCD Displays
  • Electronic Signs and Signals
  • General Illumination

Features:

  • High Brightness Output: Delivers intense light output for clear visibility.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs.
  • Energy Efficient: Consumes minimal power, contributing to energy savings.
  • Compact Size: Allows for versatile integration into various designs.
  • Surface Mountable: Facilitates easy and efficient assembly onto PCBs.
  • Wide Viewing Angle: Provides broad light distribution for optimal coverage.
  • RoHS Compliant: Ensures environmental friendliness and adherence to regulations.

Benefits:

  • Improved Visibility: Enhances clarity and visibility in various lighting applications.
  • Reduced Maintenance: Minimizes the need for frequent replacements, lowering operational expenses.
  • Lower Energy Consumption: Decreases energy usage, resulting in cost savings and environmental benefits.
  • Design Flexibility: Enables creative and versatile lighting designs.
  • Easy Integration: Simplifies the assembly process, reducing manufacturing time and costs.
  • Reliable Performance: Offers consistent and dependable operation in diverse conditions.

Technical Specifications:

The LRW5SM-GZHZ-1 typically features a forward voltage of around 3.2V, a forward current of 20mA, and a luminous intensity ranging from 5000 to 8000 mcd. It operates within a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. The device is commonly packaged in a small SMD package. The specific color temperature and viewing angle vary depending on the exact model configuration. OSRAM's advanced chip technology ensures consistent color output and high reliability.

The material composition of the LED includes a robust epoxy resin that provides excellent protection against environmental factors. The LED is designed to withstand reflow soldering processes, making it suitable for automated assembly lines. Its excellent thermal conductivity ensures efficient heat dissipation, contributing to its long lifespan. OSRAM's stringent quality control measures ensure that each LED meets the highest standards of performance and reliability.

You May Also Be Interested in

LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess