EN
  • EN
  • DE

LRT64FCB13A20

Part No LRT64FCB13A20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070993-LRT64FCB13A20
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRT64FCB13A20 CAD Model

Description

The LRT64FCB13A20 is a surface-mount (SMT) LED manufactured by OSRAM Opto Semiconductors Inc. It is a part of their high-performance LED series, designed for applications requiring high brightness and long lifespan. This particular LED is likely used in general lighting, automotive lighting, or signage applications.

Applications:

  • Automotive lighting (e.g., daytime running lights, turn signals, interior lighting)
  • General lighting (e.g., indoor lighting, outdoor lighting, architectural lighting)
  • Signage and advertising displays
  • Backlighting for LCD displays
  • Consumer electronics (e.g., flashlights, torches)
  • Specialty lighting applications

Features:

  • High brightness output
  • Long lifespan
  • Surface mount (SMT) package
  • Compact size
  • Wide viewing angle
  • Low thermal resistance
  • High reliability

Benefits:

  • Energy efficiency: Converts a high percentage of electrical energy into light.
  • Long lifespan: Reduces maintenance costs due to infrequent replacement.
  • Small form factor: Allows for compact and space-saving designs.
  • High light output: Provides excellent visibility and brightness.
  • Robustness: Can withstand harsh environments and operating conditions.
  • Improved safety: Operates at low voltages, reducing the risk of electrical shock.

Additional Details:

The LRT64FCB13A20 LED features a robust design and is optimized for efficient heat dissipation. This is crucial for maintaining its performance and extending its lifespan. It is designed to be reflow soldered onto PCBs using standard SMT assembly processes. The specific color temperature and luminous flux characteristics would be detailed in the product datasheet, but OSRAM is known for producing LEDs with consistent color quality. The LED's wide viewing angle ensures that the light is distributed evenly, making it suitable for applications where uniform illumination is required. This LED is designed to meet stringent quality standards, ensuring high reliability and consistent performance over its lifespan. Its low thermal resistance allows for efficient heat transfer, which is crucial for high-power LED applications. OSRAM's Opto Semiconductors division is known for its innovation and expertise in LED technology, and this LED benefits from their advanced manufacturing processes and quality control.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Chilisin
Lowest to $0.0517
KEC
Lowest to $0.0658
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess