EN
  • EN
  • DE

LO P476-S1S2-34-0-20-R18-Z-XX

Part No LO P476-S1S2-34-0-20-R18-Z-XX
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED SMARTLED / Orange 606nm LED Indication - Discrete 2V 2-SMD, Flat Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series PointLED®
Package Tape & Reel (TR)
Product Status Obsolete
Color Orange
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 230mcd
Lens Style Round with Flat Top
Lens Size 1.60mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 606nm
Wavelength - Peak 610nm
Package / Case 2-SMD, Flat Lead
Supplier Device Package SMD
Dimension 3.40mm L x 1.90mm W
Height (Max) 0.87mm
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-LOP476-S1S2-34-0-20-R18-Z-XXTR,Q65112A2201
Standard Package 3,000
Win Source Part Number 1073318-LO P476-S1S2-34-0-20-R18-Z-XX
Ultra Librarian 3D Model Ultra Librarian LO P476-S1S2-34-0-20-R18-Z-XX CAD Model

Description

The ams-OSRAM USA Inc. 1073318-LO P476-S1S2-34-0-20-R18-Z-XX is an obsolete product.

  • Product Type: LED indication - discrete
  • Series: PointLED®
  • Color: Orange
  • Package: Tape & reel (TR)
  • Package Size: 3,000
  • Mounting: SMD (SMT)
  • Viewing Angle: 120°
  • Lens Transparency: Clear
  • Lens Style: Round with a flat top
  • Lens Size: 1.60mm Dia
  • Dimension: 3.40mm L x 1.90mm W
  • Height: 0.87mm
  • Millicandela Rating: 230mcd
  • Voltage-Forward (Vf) (Typ): 2V
  • Current-Test: 20mA
  • Wavelength - Dominant: 606nm
  • Wavelength - Peak: 610nm
  • HTSUS: 8541.41.0000
  • ECCN: EAR99

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess