EN
  • EN
  • DE

LO E67F-BADA-24-1-50-R18-Z

Part No LO E67F-BADA-24-1-50-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED POWER TOPLED ORG 605NM 4PLCC  /  LED Lighting Color series Orange 605nm (600nm ~ 609nm) 4-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series Power TOPLED®
Package Tape & Reel
Product Status Last Time Buy
Color Orange
Wavelength 605nm (600nm ~ 609nm)
Current - Test 50mA
Voltage - Forward (Vf) (Typ) 2.15V
Lumens/Watt @ Current - Test 102 lm/W
Current - Max 70mA
Luminous Flux @ Current/Temperature 11lm (6lm ~ 15lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Dimension 0.126" L x 0.110" W (3.20mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 300°C/W
Base Product Number LOE67F
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LOE67F-BADA-24-1-Z,475-3418-2-ND,LO E67F-BADA-24-1-Z,475-LOE67F-BADA-24-1-50-R18-ZCT,475-3418-1-ND,475-3418-6-ND,LOE67F-BADA-24-1,LOE67FBADA241Z,LOE67FBADA241,LO E67F-BADA-24-1-Z-ND,475-3418-1,475-3418-2,475-LOE67F-BADA-24-1-50-R18-ZDKR,LO E67F-BADA-24-1,475-3418-6,475-LOE67F-BADA-24-1-50-R18-ZTR,Q65111A0963
Standard Package 2,000
Win Source Part Number 1153954-LO E67F-BADA-24-1-50-R18-Z
Ultra Librarian 3D Model Ultra Librarian LO E67F-BADA-24-1-50-R18-Z CAD Model

Description

The LO E67F-BADA-24-1-50-R18-Z is an orange LED from the Power TOPLED® series by ams-OSRAM USA Inc.

  • Color: Orange
  • Series: Power TOPLED®
  • Status: Last Time Buy
  • Viewing Angle: 120°
  • Maximum Current: 70mA
  • Forward Voltage: 2.15V
  • Wavelength: 605nm (600nm ~ 609nm)
  • Luminous Flux: 11lm (6lm ~ 15lm)
  • Thermal Resistance: 300°C/W
  • Height: 0.083" (2.10mm)
  • Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm)
  • RoHS: Compliant
  • ECCN: EAR99
  • Application: LED Lighting-Color

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
Kingbright
Single Color LEDs
Lowest to $0.1556
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess