EN
  • EN
  • DE

LH R974-LP-1-0-20-R18

Part No LH R974-LP-1-0-20-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED RED DIFFUSED 0805 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Red 645nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Manufacturer OSRAM Opto Semiconductors Inc.
Series CHIPLED 0805
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 0805 (2012 Metric)
Case / Package 0805
Family Name LH R974
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 475-1415-1, 475-1415-2, LH R974-LP-1-0-20-R18-ND, LH R974-LP1, LHR974LP-1, LHR974LP1, LH R974LP-1, 475-LHR974-LP-1-0-20-R18TR, Q62702P5182, 475-1415-6, 475-1415-6-ND, 475-1415-1-ND, 475-1415-2-ND, LH R974LP1, 475-LHR974-LP-1-0-20-R18DKR, LH R974-LP-1, LHR974-LP-1, 475-LHR974-LP-1-0-20-R18CT, LHR974-LP1
Quantity per package 4000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891154-LH R974-LP-1-0-20-R18
Ultra Librarian 3D Model Ultra Librarian LH R974-LP-1-0-20-R18 CAD Model

Description

The OSRAM Opto Semiconductors Inc. CHIPLED 0805 is a high-quality electronic component that is designed for use in various electronic applications.

  • Manufacturer Part Number: 891154-LH R974-LP-1-0-20-R18
  • Package: reel - TR
  • Category: Optoelectronics
  • Status: obsolete
  • Supply and Demand Status: limited
  • HTSUS: 8541.40.2000
  • Other Part Numbers: 475-1415-1, 475-1415-2, LH R974-LP-1-0-20-R18-ND, LH R974-LP1, LHR974LP-1, LHR974LP1, LH R974LP-1, 475-LHR974-LP-1-0-20-R18TR, Q62702P5182, 475-1415-6, 475-1415-6-ND, 475-1415-1-ND, 475-1415-2-ND, LH R974LP1, 475-LHR974-LP-1-0-20-R18DKR, LH R974-LP-1, LHR974-LP-1, and 475-LHR974-LP-1-0-20-R18CT

You May Also Be Interested in

Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Siemens
Multi TOPLED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess