EN
  • EN
  • DE

LGA67K-J1-3-0

Part No LGA67K-J1-3-0
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 710758-LGA67K-J1-3-0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LGA67K-J1-3-0 CAD Model

Description

The LGA67K-J1-3-0 is a compact and efficient light-emitting diode (LED) manufactured by OSRAM Opto Semiconductors. It's designed for various lighting applications, offering a combination of high brightness, energy efficiency, and long lifespan. This LED is part of OSRAM's broader portfolio of optoelectronic components known for their quality and reliability.

Applications

  • Indoor Lighting: Used in general illumination, such as LED bulbs, downlights, and linear lighting systems.
  • Outdoor Lighting: Suitable for street lighting, garden lighting, and architectural lighting.
  • Automotive Lighting: Employed in vehicle headlights, taillights, and interior lighting.
  • Backlighting: Utilized for backlighting LCD screens in TVs, monitors, and mobile devices.
  • Signage: Incorporated into illuminated signs and displays.

Features

  • High Brightness: Delivers a high luminous output for efficient lighting.
  • Energy Efficiency: Converts electrical energy into light with minimal waste.
  • Long Lifespan: Provides thousands of hours of reliable operation.
  • Compact Size: Small footprint allows for flexible integration into various lighting designs.
  • Wide Viewing Angle: Distributes light evenly across a wide area.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Reduced Energy Consumption: Lower power consumption compared to traditional lighting technologies.
  • Extended Replacement Intervals: Long lifespan reduces the frequency of replacements, saving maintenance costs.
  • Improved Lighting Quality: High brightness and uniform light distribution enhance visual comfort.
  • Design Flexibility: Compact size allows for innovative and space-saving lighting designs.
  • Environmentally Friendly: RoHS compliance ensures responsible manufacturing practices.

Technical Specifications

The LGA67K-J1-3-0 typically operates at a forward voltage of around 3V and can handle a forward current of up to 20mA. The specific luminous flux and color temperature depend on the binning and application requirements. The LED is designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide variety of applications. The package is a small leaded package that allows for efficient heat dissipation.

You May Also Be Interested in

Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
Lowest to $0.9663
STMicroelectronics
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
Lowest to $1.9566
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Xilinx Inc.
Lowest to $3.2617
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess