EN
  • EN
  • DE

LE B P1MQ-FPFT-23-0-F00

Part No LE B P1MQ-FPFT-23-0-F00
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD OSRAM OSTAR BLUE RECT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr OSRAM Opto Semiconductors Inc.
Series OSRAM OSTAR® Projection Power
Package Tray
Product Status Active
Type LED Module
Color Blue
Wavelength 456nm (452nm ~ 460nm)
Configuration Rectangle
Luminous Flux @ Current/Temperature 13800mW (11200lm ~ 16400lm)
Current - Test 6A
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 7V
Lumens/Watt @ Current - Test 392 lm/W
Current - Max 10A
Viewing Angle 120°
Features With Connector
Size / Dimension 27.00mm L x 15.50mm W
Height 1.90mm
Light Emitting Surface (LES) 8.20mm L x 1.55mm W
Lens Type Flat
Base Product Number LE B P1MQ
Standard Package 38 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1207751-LE B P1MQ-FPFT-23-0-F00
Ultra Librarian 3D Model Ultra Librarian LE B P1MQ-FPFT-23-0-F00 CAD Model

Description

The 1207751-LE B P1MQ-FPFT-23-0-F00 is an LED module in the optoelectronics category.

  • Series: OSRAM OSTAR® Projection Power
  • Emitted Color: Blue
  • Package: Tray
  • Size/Dimension: 27.00mm L x 15.50mm W
  • Standard Package: 38 pcs
  • Maximum Current: 10A
  • Viewing Angle: 120 degrees
  • Forward Voltage (Vf): 7V (Typ) @ 6A
  • Height: 1.90mm
  • Lens Type: Flat
  • Wavelength: 456nm (452nm ~ 460nm)
  • Lumens/Watt: 392 lm/W @ Test Current
  • ECCN: EAR99
  • MSL Level: 2
  • HTSUS: 8541.41.0000
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Product Status: Active
  • Luminous Flux: 13800mW (11200lm ~ 16400lm) @ current/temperature

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED MOD LZ4 BLUE STARBOARD
Lowest to $45.1120
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us
JKL Components Corp.
LED ENG WM WHT LNR LGT STRIP
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-18 GEN3 WHT SQ 2700K
Need more? Email Us
Inspired LED, LLC
LED ENG BLU 465NM 3LEDS 12M REEL
Need more? Email Us
Marktech Corporate
LED MOD XM-L RGBW STARBRD 6000K
Need more? Email Us
Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
Bridgelux
LED COB VESTA WHT SQ 2700K/5000K
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7135 $74.8540
8+ $15.3548 $122.8384
12+ $14.8749 $178.4988
17+ $14.3952 $244.7184
21+ $13.9152 $292.2192
28+ $12.4758 $349.3224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess