EN
  • EN
  • DE

LCWCP7P-KR-7S-4-350

Part No LCWCP7P-KR-7S-4-350
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 718967-LCWCP7P-KR-7S-4-350
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LCWCP7P-KR-7S-4-350 CAD Model

Description

The LCWCP7P-KR-7S-4-350 is a high-power white LED manufactured by OSRAM Opto Semiconductors Inc. It's designed for applications requiring high luminous flux and energy efficiency, such as general lighting, street lighting, and automotive lighting. This LED offers a combination of high brightness, long lifespan, and compact size, making it suitable for a variety of lighting applications.

Applications:

  • General lighting (indoor and outdoor)
  • Street lighting
  • Automotive lighting (headlights, taillights)
  • Architectural lighting
  • Backlighting

Features:

  • High luminous flux: Provides high brightness for demanding lighting applications.
  • Energy efficient: Converts electrical energy into light with high efficiency.
  • Long lifespan: Offers extended operating life, reducing maintenance costs.
  • Compact size: Allows for integration into small and space-constrained designs.
  • Wide viewing angle: Provides uniform light distribution.

Benefits:

  • Bright Illumination: Delivers high-intensity light for improved visibility.
  • Energy Savings: Reduces energy consumption and lowers operating costs.
  • Long-Term Reliability: Minimizes the need for replacements and maintenance.
  • Design Flexibility: Enables innovative and compact lighting designs.

The LCWCP7P-KR-7S-4-350 LED is manufactured using advanced LED technology to ensure high performance and reliability. Its high luminous flux and energy efficiency make it an ideal choice for replacing traditional lighting sources such as incandescent and fluorescent lamps. The LED's long lifespan reduces the frequency of replacements, lowering maintenance costs. Its compact size allows for integration into a variety of lighting fixtures and applications. The LED's wide viewing angle provides uniform light distribution, ensuring optimal illumination. Overall, the LCWCP7P-KR-7S-4-350 is a high-performance and versatile LED that can be used in a wide range of lighting applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
UTC
Lowest to $0.0622
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
Lowest to $0.9663

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess