EN
  • EN
  • DE

LCW W5AM-KXKY-4U8X

Part No LCW W5AM-KXKY-4U8X
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description Opto LCWW5AM-KXKY-4U8X; Golden DRAGON Plus SeriesWhite High-Power LED; ; Round Lens
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1069112-LCW W5AM-KXKY-4U8X
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCW W5AM-KXKY-4U8X CAD Model

Description

The OSRAM Opto Semiconductors Inc. LCW W5AM-KXKY-4U8X is a high-performance LED designed for demanding applications requiring high brightness, efficiency, and reliability. This LED is engineered to deliver consistent performance over a long lifespan, making it suitable for both indoor and outdoor lighting solutions.

Applications

  • Automotive lighting (e.g., headlights, tail lights, signal lights)
  • Outdoor lighting (e.g., streetlights, floodlights, landscape lighting)
  • Industrial lighting (e.g., high-bay lighting, machine vision systems)
  • Architectural lighting (e.g., facade lighting, accent lighting)
  • Display lighting (e.g., signage, billboards)

Features

  • High luminous flux: Provides exceptional brightness for demanding applications.
  • Excellent efficiency: Converts electrical energy into light with minimal loss, reducing power consumption.
  • Long lifespan: Offers extended operational life, minimizing maintenance and replacement costs.
  • Wide viewing angle: Distributes light uniformly over a broad area.
  • Compact package: Enables flexible design and integration into various lighting systems.
  • Robust design: Withstands harsh environmental conditions, ensuring reliable performance.
  • RoHS compliant: Complies with environmental regulations, ensuring safe and eco-friendly operation.

Benefits

  • Reduced energy costs: Lowers electricity consumption compared to traditional lighting technologies.
  • Lower maintenance costs: Extends replacement intervals, reducing operational expenses.
  • Improved visibility: Provides bright, uniform illumination for enhanced safety and visual comfort.
  • Design flexibility: Enables the creation of innovative and compact lighting solutions.
  • Enhanced reliability: Offers stable performance and extended operational life in challenging environments.
  • Environmentally responsible: Minimizes carbon footprint through efficient energy use and RoHS compliance.

Additional Details

The LCW W5AM-KXKY-4U8X LED is typically driven with a forward current ranging from 20mA to 200mA, depending on the desired brightness and application requirements. The specific color temperature and luminous flux are dependent on the binning and manufacturing process. Proper thermal management is critical for maintaining the LED's performance and lifespan. The LED is designed for surface mounting and requires appropriate soldering techniques. Detailed specifications, including voltage, current, luminous flux, color coordinates, and thermal resistance, can be found in the product datasheet.

You May Also Be Interested in

Lowpower
Lowest to $0.0772
KEC
Lowest to $0.0658
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KIWI
Lowest to $0.0839
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess