EN
  • EN
  • DE

LCW JNSH.PC-CPCR-5H7I-1

Part No LCW JNSH.PC-CPCR-5H7I-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description LED Uni-Color White 10.55lm 5000K Chip LED 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Packaging Tape & Reel (TR)
Schedule B 8541402000, 8541402000
Win Source Part Number 1069109-LCW JNSH.PC-CPCR-5H7I-1
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCW JNSH.PC-CPCR-5H7I-1 CAD Model

Description

The OSRAM Opto Semiconductors Inc. LCW JNSH.PC-CPCR-5H7I-1 is a high-performance LED designed for various lighting applications, offering a combination of efficiency, brightness, and long-term reliability. This LED is suitable for use in both indoor and outdoor settings where consistent and high-quality illumination is required.

Applications

  • General Illumination
  • Architectural Lighting
  • Retail and Display Lighting
  • Automotive Lighting
  • Specialty Lighting (e.g., medical, horticultural)

Features

  • High Luminous Efficacy: Converts electrical energy into light efficiently, minimizing energy consumption.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Wide Viewing Angle: Provides uniform light distribution over a broad area.
  • Compact Form Factor: Enables flexible design and integration into various lighting systems.
  • Excellent Color Rendering Index (CRI): Accurately reproduces colors, enhancing visual clarity.
  • Robust Design: Ensures reliable performance in demanding environments.
  • RoHS Compliant: Complies with environmental regulations, ensuring safe and eco-friendly operation.

Benefits

  • Reduced Energy Consumption: Lowers electricity bills and minimizes environmental impact.
  • Lower Maintenance Costs: Extends replacement intervals, reducing operational expenses.
  • Improved Lighting Quality: Provides consistent, high-quality illumination for various applications.
  • Enhanced Design Flexibility: Enables the creation of innovative and compact lighting solutions.
  • Increased Reliability: Offers stable performance and extended operational life in challenging conditions.
  • Environmentally Friendly: Minimizes carbon footprint through efficient energy use and RoHS compliance.

Additional Details

The LCW JNSH.PC-CPCR-5H7I-1 LED typically operates at a forward current ranging from 20mA to 150mA, depending on the desired brightness and application requirements. The specific color temperature and luminous flux depend on the binning and manufacturing process. Proper thermal management is crucial for maintaining the LED's performance and lifespan. The LED is designed for surface mounting and requires appropriate soldering techniques. Detailed specifications, including voltage, current, luminous flux, color coordinates, and thermal resistance, can be found in the product datasheet.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
STMicroelectronics
Need more? Email Us
KIWI
Lowest to $0.0839
Samsung
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $2.6115
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess