EN
  • EN
  • DE

LAM67B-T2U2-1-Z

Part No LAM67B-T2U2-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827192-LAM67B-T2U2-1-Z
Ultra Librarian 3D Model Ultra Librarian LAM67B-T2U2-1-Z CAD Model

Description

The LAM67B-T2U2-1-Z is a high-performance LED from OSRAM Opto Semiconductors Inc., designed for applications requiring bright, efficient, and reliable light sources. This LED is packaged for surface mount technology (SMT), making it suitable for automated assembly processes. It offers excellent color consistency and a long operational lifespan.

Applications

  • General Lighting
  • Indoor and Outdoor signage
  • Automotive lighting (e.g., dashboard indicators, map lights)
  • Backlighting for LCD displays
  • Consumer electronics indicators

Features

  • High Brightness Output
  • SMT Package for easy assembly
  • Wide Viewing Angle
  • Long Operational Lifespan
  • Consistent Color Characteristics
  • RoHS Compliant (Lead-Free)

Benefits

  • Reduces energy consumption due to high efficiency.
  • Simplifies manufacturing process with surface mount design.
  • Provides even light distribution with a wide viewing angle.
  • Decreases maintenance costs because of extended lifespan.
  • Ensures consistent light quality across different units.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications (Typical)

While specific technical specifications can vary, typical characteristics include:

  • Forward Voltage: Varies depending on color and intensity
  • Luminous Intensity: Varies depending on color and intensity
  • Dominant Wavelength: Varies depending on color
  • Viewing Angle: Typically around 120 degrees
  • Operating Temperature: -40°C to +85°C (dependent on exact spec)
  • Storage Temperature: -40°C to +100°C

The LAM67B-T2U2-1-Z is a robust LED designed for versatile applications requiring high-quality light output and longevity. For detailed technical information, consult the official datasheet from OSRAM Opto Semiconductors Inc.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess