EN
  • EN
  • DE

GR PSLM31.23-FTGP-46-1-100-R18

Part No GR PSLM31.23-FTGP-46-1-100-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description 67000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr OSRAM Opto Semiconductors Inc.
Series DURIS® S 5
Package Tape & Reel
Product Status Active
Color Red
Wavelength 623nm (620nm ~ 630nm)
Current - Test 100mA
Voltage - Forward (Vf) (Typ) 2.11V
Lumens/Watt @ Current - Test 40 lm/W
Current - Max 200mA
Luminous Flux @ Current/Temperature 17lm (15lm ~ 19lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package 1212
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Base Product Number GR PSLM31.23
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1061001-GR PSLM31.23-FTGP-46-1-100-R18
Ultra Librarian 3D Model Ultra Librarian GR PSLM31.23-FTGP-46-1-100-R18 CAD Model

Description

The 1061001-GR PSLM31.23-FTGP-46-1-100-R18 is a red color LED lighting component from the DURIS S 5 series.

  • Package: Tape and reel
  • Size (L x W): 0.118 inches (3.00mm)
  • Height Seated: 0.028 inches (0.70mm)
  • Standard Package: 4,500 pieces
  • Maximum Current: 200mA
  • Viewing Angle: 120 degrees
  • Forward Voltage: 2.11V (typical)
  • Test Current: 100mA
  • Wavelength: 623nm (620nm to 630nm range)
  • Luminous Flux: 17lm @ 100mA and 25 degrees Celsius
  • Mounting: Surface mountable
  • Package: 1212 (3030 Metric)
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Status: Active

You May Also Be Interested in

World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess