EN
  • EN
  • DE

CUW JHSP-KSLT-H5L6-36-62J2-500-R18-ZD

Part No CUW JHSP-KSLT-H5L6-36-62J2-500-R18-ZD
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED WHITE TOPLED COMPACT 3528 / White LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series TOPLED® Compact 3528
Package Bulk
Product Status Obsolete
Color White
Configuration Standard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names CUW JHSP-KSLT-H5L6-36-62J2-500-R18-ZD-ND,CUWJHSP-KSLT-H5L6-36-62J2-500-R18-ZD,Q65111A5603,CUWJHSPKSLTH5L63662J2500R18ZD
Standard Package 1
Win Source Part Number 1053710-CUW JHSP-KSLT-H5L6-36-62J2-500-R18-ZD
Ultra Librarian 3D Model Ultra Librarian CUW JHSP-KSLT-H5L6-36-62J2-500-R18-ZD CAD Model

Description

The CUW JHSP-KSLT-H5L6-36-62J2-500-R18-ZD is a high-power ceramic conversion LED manufactured by OSRAM Opto Semiconductors. These LEDs are designed for applications requiring high luminous flux, excellent reliability, and a long lifespan. The complex part number indicates specific characteristics related to its color, intensity, forward voltage, and other performance parameters.

Applications:

  • Automotive Lighting (Headlights, Daytime Running Lights)
  • Street Lighting
  • Industrial Lighting
  • High-Bay Lighting
  • Stage Lighting
  • Architectural Lighting

Features:

  • High Luminous Flux: Delivers a significant amount of light output.
  • Ceramic Package: Provides excellent thermal conductivity for efficient heat dissipation.
  • Long Lifespan: Designed for extended operational life with minimal degradation.
  • Wide Viewing Angle: Offers broad light distribution for various applications.
  • High Reliability: Ensures stable performance under demanding conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Energy Efficiency: Reduces power consumption compared to traditional lighting technologies.
  • Improved Visibility: Provides bright and clear illumination for enhanced safety and productivity.
  • Reduced Maintenance Costs: Minimizes the need for frequent replacements due to long lifespan.
  • Enhanced Design Flexibility: Allows for creative lighting designs with compact and versatile LEDs.
  • Environmentally Friendly: Reduces carbon footprint and waste due to long lifespan and energy efficiency.

Additional Details:

The specific details encoded in the long part number of the CUW JHSP-KSLT-H5L6-36-62J2-500-R18-ZD define parameters like CCT (Correlated Color Temperature), CRI (Color Rendering Index), luminous flux bin, and forward voltage bin. The ceramic package ensures efficient heat dissipation, which is crucial for maintaining performance and lifespan in high-power LEDs. Consult the OSRAM datasheet for the exact specifications and performance characteristics of this specific LED variant.

You May Also Be Interested in

Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess