EN
  • EN
  • DE

CMW FHEM-P4-T7-0-320-R33-Z-NK

Part No CMW FHEM-P4-T7-0-320-R33-Z-NK
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED WHITE OSLUX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr OSRAM Opto Semiconductors Inc.
Series OSLUX® Photon I
Package Bulk
Product Status Obsolete
Color White
Configuration Standard
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 502099-CMW FHEM-P4-T7-0-320-R33-Z-NK
Ultra Librarian 3D Model Ultra Librarian CMW FHEM-P4-T7-0-320-R33-Z-NK CAD Model

Description

The CMW FHEM-P4-T7-0-320-R33-Z-NK is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a variety of indication and signaling applications requiring a bright, reliable, and energy-efficient light source. This LED offers excellent color consistency and a long operational lifespan, making it suitable for demanding environments.

Applications:

  • Indicator Lights: Used as indicator lights in various electronic devices and appliances.
  • Status Indicators: Employed as status indicators in industrial equipment and control panels.
  • Backlighting: Can be used for backlighting small displays and panels.
  • Signal Lighting: Utilized in signal lights for automotive and transportation applications.
  • Safety Equipment: Found in safety lights and emergency lighting systems.

Features:

  • High Brightness: Provides a high luminous intensity for clear visibility.
  • Wide Viewing Angle: Offers a wide viewing angle for easy observation from various positions.
  • Long Lifespan: Designed for a long operational life, ensuring reliable performance over time.
  • Compact Package: Small package size for flexible design and integration.
  • Low Power Consumption: Energy-efficient operation, reducing power consumption and heat generation.

Benefits:

  • Clear Indication: High brightness and wide viewing angle ensure clear and easy-to-understand indications.
  • Reliable Performance: Long lifespan and robust design provide reliable performance in demanding environments.
  • Energy Efficient: Low power consumption reduces operating costs and minimizes heat generation.
  • Design Flexibility: Compact package allows for flexible integration into various applications.
  • Cost Effective: Long lifespan and low power consumption contribute to overall cost savings.

Specifications:

  • Color: Typically available in various colors depending on the specific configuration (e.g., Red, Green, Blue, Yellow).
  • Luminous Intensity: Varies depending on the color, typically in the range of several mcd (millicandelas).
  • Forward Voltage: Typically around 2V to 3.5V depending on the color.
  • Forward Current: Typically around 20mA.
  • Viewing Angle: Wide viewing angle, typically 120 degrees or more.
  • Package Type: Through-hole package.

The CMW FHEM-P4-T7-0-320-R33-Z-NK LED from OSRAM is a versatile and reliable component suitable for a wide range of indication and signaling applications. Its high brightness, wide viewing angle, and long lifespan make it an excellent choice for demanding environments where clear visibility and reliable performance are critical. The low power consumption and compact package provide additional benefits, making it a cost-effective and energy-efficient solution.

You May Also Be Interested in

Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Siemens
Multi TOPLED
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Kingbright
Lowest to $0.0982
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess