EN
  • EN
  • DE

AS5247-HMFM

Part No AS5247-HMFM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Encoders
Description ROTARY ENCODER MAGNETIC PROG / Rotary Encoder Magnetic Programmable PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr ams-OSRAM USA INC.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Encoder Type Magnetic
Output Type PWM
Pulses per Revolution Programmable
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Type Surface Mount
Orientation -
Termination Style SMD (SMT) Tab
Rotational Life (Cycles Min) -
Base Product Number AS5247
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354862-AS5247-HMFM
Ultra Librarian 3D Model Ultra Librarian AS5247-HMFM CAD Model

Description

The AS5247 is an encoder sensor manufactured by ams-OSRAM USA INC.

  • Series: Automotive, AEC-Q100
  • Packaging: Tape & Reel
  • Voltage Supply: 3V to 3.6V and 4.5V to 5.5V
  • Output Type: PWM
  • Switch: No Built-In Switch
  • Technology: Magnetic Encoder
  • Pulses Per Revolution: Programmable
  • Mounting Type: Surface Mount
  • Termination Style: SMD (SMT) Tab
  • Application: Sensors, Transducers, Automotive Applications

You May Also Be Interested in

Panasonic
ROTARY ENCODER GS 12MM SQ
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Lowest to $57.0993
TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.7820
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
C&K Components
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7428 $74.9712
8+ $15.3787 $123.0296
12+ $14.8981 $178.7772
17+ $14.4176 $245.0992
21+ $13.9371 $292.6791
28+ $12.4953 $349.8684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess