EN
  • EN
  • DE

LAN8700AEZ6

Part No LAN8700AEZ6
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Microchip Technology
Win Source Part Number 293691-LAN8700AEZ6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN8700AEZ6 CAD Model

Description

Microchip Technology's LAN8700AEZ6 - Compact, High-Performance Ethernet Transceiver

The LAN8700AEZ6 is a low-power, compact Ethernet transceiver from Microchip Technology, designed to offer robust connectivity solutions for embedded systems. This small-footprint component is ideal for space-constrained applications, providing reliable and efficient network connectivity. With its support for the IEEE 802.3 standard, the LAN8700AEZ6 ensures compatibility with a wide range of Ethernet protocols.

Key Features:

  • Support for 10BASE-T and 100BASE-TX Ethernet standards, allowing for versatile use in different network environments.
  • Energy-efficient Ethernet (EEE) compliant, which significantly reduces power consumption during periods of low data activity, making it suitable for eco-friendly and power-sensitive applications.
  • Auto-negotiation functionality, which simplifies network setup by automatically selecting the highest-performance communication mode available.
  • Auto-MDIX support, enabling the use of both straight-through and crossover cables for flexible deployment.
  • Integrated voltage regulators, reducing the need for additional external components and simplifying the design process.
  • Small 32-pin QFN package, which is perfect for applications where board space is at a premium.

Applications:

The LAN8700AEZ6 transceiver is an excellent choice for a variety of applications that require network connectivity. It is particularly well-suited for:

  • Embedded systems and IoT devices that demand low-power operation and compact design.
  • Industrial automation systems that require reliable data communication under harsh conditions.
  • Consumer electronics that need to maintain network connectivity with minimal energy usage.
  • Automotive infotainment systems where consistent performance and small form factor are crucial.

Conclusion:

Microchip Technology's LAN8700AEZ6 Ethernet transceiver offers a perfect blend of performance, power efficiency, and compact size, making it an ideal choice for designers looking to integrate network capabilities into their products. Its compliance with industry standards and ease of use ensure that it can be seamlessly incorporated into a wide array of applications, delivering reliable network connectivity when it matters most.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess