EN
  • EN
  • DE

OPB666N

Part No OPB666N
Manufacturers OPTEK Technologies , TT Electronics
Catalog Optical Sensors - Photo Detectors - Logic Output
Description SENSOR OPTICAL 3.18MM PCB MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001159-OPB666N
Manufacturer TT Electronics/Optek Technology
Category Sensors, Transducers -Optical Sensors- Photointerrupters - Slot Type - Logic Output
Series Photologic®
Package Bulk
Package / Case PCB Mount
Operating Temperature -40°C ~ 100°C (TA)
Voltage - Supply 4.5V ~ 16V
Response Time 30ns
Base Product Number OPB666
Output Configuration NPN - Open Collector, Buffer
Ultra Librarian 3D Model Ultra Librarian OPB666N CAD Model

Description

The OPB666 is a slot-type photointerrupter from TT Electronics/Optek Technology.

  • Series: Photologic®
  • Output Configuration: NPN Open Collector
  • Voltage - Supply: 4.5V ~ 16V
  • Response Time: 30ns
  • Operating Temperature: -40°C ~ 100°C
  • Mounting Type: PCB, Through Hole
  • Packaging: Bulk

You May Also Be Interested in

Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Sharp Microelectronics
LIGHT DETECTOR OPIC 940NM
Lowest to $2.5517
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Lowest to $2.7286
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / NoPhotodetector 0.1MHz Optoschmitt 3-Pin Side Looker
Need more? Email Us
Melexis Technologies NV
IC OPTICAL SW SCHMITT TRIG 8SOIC
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Fairchild/ON Semiconductor
IC SENSOR BUFF TOTEM SIDE-LOOKER
Lowest to $11.3178
Honeywell
DETECTR OPTOSCHMITT TOTEMPOLE / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess