EN
  • EN
  • DE

EDSTL130/09

Part No EDSTL130/09
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERM BLOCK HDR 9POS VERT 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Type Header, Male Pins, Unshrouded
Number of Positions 9
Positions Per Level 9
Number of Levels 1
Pitch 0.197" (5.00mm)
Header Orientation Vertical
Termination Style Solder
Mounting Through Hole
Nominal current IN - UL 10A
Voltage - UL 300V
Color Black
Temperature Range - Operating -30°C to 105°C
Material Flammability Rating UL94 V-0
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.138" (3.50mm)
Insulation Height 0.079" (2.00mm)
Win Source Part Number 1032044-EDSTL130/09
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDSTL130/09 CAD Model

Description

The On Shore Technology Inc. EDSTL130/09 Header is a male pin, unshrouded connector with 9 positions per level and a pitch of 5.00mm.

  • Positions per Level: 9
  • Pitch: 5.00mm
  • Material: polyamide (PA) nylon
  • Flammability Rating: UL94 V-0
  • Mounting Style: through-hole
  • Termination Style: solder
  • Voltage: up to 300V
  • Nominal Current: up to 10A
  • Insulation Height: 2.00mm
  • Operating Temperature Range: -30°C to 105°C
  • Color: black
  • Contact Mating Finish: not specified
  • Ideal For: use in various applications such as interconnects and connectors
  • Manufacturer: On Shore Technology Inc.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.5\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Lowest to $2.1414
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 17CIRC 0.562\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1552 $64.3968
20+ $5.8709 $117.4180
31+ $5.6872 $176.3032
42+ $5.5036 $231.1512
55+ $5.3211 $292.6605
73+ $4.7702 $348.2246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess