EN
  • EN
  • DE

ED3001/9-KD

Part No ED3001/9-KD
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERMINAL BLOCK 5MM 9POS PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Number of Levels 1
Positions Per Level 9
Pitch 0.197" (5.00mm)
Mating Orientation 45° (135°) Angle with Board
Current 16A
Voltage 300V
Wire Gauge 14-28 AWG
Mounting Through Hole
Wire Termination Screwless - Leg Spring, Push-In Spring
Features Interlocking (Side), Lever Actuated
Color Gray, Slate
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Contact Material - Plating Copper
Win Source Part Number 1032110-ED3001/9-KD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ED3001/9-KD CAD Model

Description

The ED3001/9-KD is a terminal block manufactured by On Shore Technology Inc. It is designed for connecting and securing wires in various electrical and electronic applications. This terminal block offers a reliable and organized solution for wire management, ensuring stable electrical connections and reducing the risk of short circuits or disconnections.

Applications

  • Industrial control systems
  • Power distribution panels
  • HVAC systems
  • Telecommunications equipment
  • Security systems
  • Lighting control systems

Features

  • 9-pole configuration: Provides multiple connection points for numerous wires.
  • Screw-type terminals: Securely fasten wires, ensuring a strong and reliable connection.
  • High-quality materials: Constructed from durable materials to withstand harsh environments and ensure long-lasting performance.
  • Compact design: Space-saving design allows for easy integration into various applications.
  • Easy installation: Simple and straightforward installation process.
  • Flame-retardant housing: Enhances safety by preventing the spread of fire.

Benefits

  • Reliable connections: Ensures stable and secure wire connections, minimizing the risk of electrical failures.
  • Organized wiring: Provides a structured and organized approach to wire management, simplifying troubleshooting and maintenance.
  • Increased safety: Reduces the risk of short circuits and electrical hazards.
  • Long-lasting performance: Durable construction ensures reliable performance in demanding environments.
  • Simplified installation: Easy installation process saves time and effort.
  • Space-saving design: Optimizes space utilization in compact applications.

The ED3001/9-KD terminal block is typically constructed with a polyamide (PA) or similar insulating body and tin-plated brass or steel screw terminals. The specific voltage and current ratings will vary depending on the exact specifications and manufacturer documentation. Always refer to the official datasheet for precise electrical characteristics, operating temperatures, and torque specifications for the screws to ensure proper and safe operation. This terminal block can accommodate a range of wire gauges, contributing to its versatility in diverse electrical applications.

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.625\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess