ON Semiconductor XP151A13COMR Overview
The ON Semiconductor XP151A13COMR is a high-performance, power MOSFET designed to deliver efficient power management and control in a variety of applications. This device is part of ON Semiconductor's extensive lineup of power management solutions, which are renowned for their reliability, efficiency, and advanced technology.
Key Features
- Low On-Resistance: The XP151A13COMR boasts an extremely low on-resistance, which significantly reduces power loss and improves overall efficiency in circuits.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring that power is delivered quickly and efficiently.
- Compact Package: Housed in a small SOT-23 package, the XP151A13COMR is perfect for space-constrained applications, providing excellent power density.
- Low Threshold Voltage: The low threshold voltage allows for operation at lower gate drive voltages, making it suitable for low-voltage applications and reducing power consumption.
- High Reliability: ON Semiconductor's commitment to quality ensures that the XP151A13COMR is a highly reliable component, capable of withstanding the rigorous demands of industrial and commercial use.
Applications
The versatility of the XP151A13COMR MOSFET makes it suitable for a wide range of applications, including:
- Power supply circuits
- DC/DC converters
- Motor control systems
- LED lighting
- Battery management systems
- Load switches
- Portable electronic devices
Technical Specifications
The XP151A13COMR operates with a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 1.6A. Its low gate charge and fast switching speed make it an excellent choice for efficient power management. The device is also RoHS compliant and is designed with a focus on environmental sustainability.
Conclusion
With its combination of low on-resistance, high-speed switching, and compact packaging, the ON Semiconductor XP151A13COMR is an exceptional choice for designers looking to optimize their power management systems. Whether used in consumer electronics, automotive systems, or industrial equipment, this power MOSFET delivers the performance and reliability that ON Semiconductor customers have come to expect.